Yellow 588nm LED Indication - Discrete 2.4V Radial
Yellow 588nm LED Indication - Discrete 2.4V Radial
High Efficiency LED Lamp, 30 mA Forward Current, 2.4 (Typ.) Forward Voltage, 585 nm Peak Wavelength
LED, YELLOW, T-1 (3MM), 10MCD, 594NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:594nm; Luminous Intensity:10mcd; Viewing Angle:22°; Product Range:-RoHS Compliant: Yes
Standard LEDs - Through Hole Yellow Tint Non-Diff
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | TLHY4200TB-ND | 70061582 | 58K2488 | TLHY4200 |
| Product Name | LED Indication - Discrete | LED; Yellow; 10 mcd (Typ.); 3.2 mm; T-1; 30 mA; 2.4 V (Typ.); 15 V (Typ.) | Led, Yellow, T-1 (3Mm), 10Mcd, 594Nm; Led Color Vishay | Standard LEDs - Through Hole |
| LED Package: | Radial | 3.2mm | T-1 (3mm) | |
| LED Type | Yellow | Yellow | Yellow; Yellow | |
| Peak Wavelength | 585 nm (5850 Å) | 585 nm (5850 Å) | 594 nm (5940 Å) | |
| Viewing Angle | 44 degrees | 22 degrees | ||
| Luminous Intensity | 4 milliCandela | 10 milliCandela | 10 milliCandela |