Vishay Precision Group LED Indication - Discrete TLHR6401

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1140-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1140-ND
LED Indication - Discrete 751-1140-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, 12Mcd, 630Nm, T-1 3/4 Rohs Compliant Vishay - 58AJ2752 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 12Mcd, 630Nm, T-1 3/4 Rohs Compliant Vishay
58AJ2752
Led, Red, 12Mcd, 630Nm, T-1 3/4 Rohs Compliant Vishay 58AJ2752
LED, RED, 12MCD, 630NM, T-1 3/4 ROHS COMPLIANT: YES

LED, RED, 12MCD, 630NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR6401
Standard LEDs - Through Hole TLHR6401
Standard LEDs - Through Hole Red Tinted Diffused 4.0-7.0mcd@10mA

Standard LEDs - Through Hole Red Tinted Diffused 4.0-7.0mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1140-ND 58AJ2752 TLHR6401
Product Name LED Indication - Discrete Led, Red, 12Mcd, 630Nm, T-1 3/4 Rohs Compliant Vishay Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LXRM1205RGBCDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details