Vishay Precision Group LED Indication - Discrete TLHR6400

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1139-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1139-ND
LED Indication - Discrete 751-1139-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 2444784 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED TINT. DIFF-e3

5MM LED RED TINT. DIFF-e3

Supplier's Site
LEDs - 2444782 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED TINT. DIFF-e3

5MM LED RED TINT. DIFF-e3

Supplier's Site
LEDs - 2444784P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED TINT. DIFF-e3

5MM LED RED TINT. DIFF-e3

Supplier's Site
LED; Red;3.5mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;+/-30deg;635nm;GaAsP on - 70061549 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;3.5mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;+/-30deg;635nm;GaAsP on
70061549
LED; Red;3.5mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;+/-30deg;635nm;GaAsP on 70061549
Red, 5 mm Diameter, 30 mA Forward Current, LEDs Small mechanical tolerances Suitable for DC and high peak current Wide viewing angle Luminous intensity categorized Lead-free device 5 mm tinted diffused package high efficiency LED.

Red, 5 mm Diameter, 30 mA Forward Current, LEDs

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Wide viewing angle
  • Luminous intensity categorized
  • Lead-free device
    5 mm tinted diffused package high efficiency LED.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR6400
Standard LEDs - Through Hole TLHR6400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 10Mcd, 625Nm; Led Color Vishay - 33C1337 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 10Mcd, 625Nm; Led Color Vishay
33C1337
Led, Red, T-1 3/4 (5Mm), 10Mcd, 625Nm; Led Color Vishay 33C1337
LED, RED, T-1 3/4 (5MM), 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1139-ND 2444784 70061549 TLHR6400 33C1337
Product Name LED Indication - Discrete LEDs LED; Red;3.5mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;+/-30deg;635nm;GaAsP on Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 10Mcd, 625Nm; Led Color Vishay
LED Package: Radial 5mm T-1 3/4 (5mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 10 milliCandela 3.5 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15MW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details