Vishay Precision Group Standard LEDs - Through Hole TLHR6205

Description
Standard LEDs - Through Hole Red Tinted Non-Diff 25-40mcd@10mA
Datasheet
Description
Standard LEDs - Through Hole Red Tinted Non-Diff 25-40mcd@10mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR6205
Standard LEDs - Through Hole TLHR6205
Standard LEDs - Through Hole Red Tinted Non-Diff 25-40mcd@10mA

Standard LEDs - Through Hole Red Tinted Non-Diff 25-40mcd@10mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number TLHR6205
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Flux LEDs - CW CBLPM1.W1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details