Vishay Precision Group LED Indication - Discrete TLHR5405

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHR5405-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHR5405-ND
LED Indication - Discrete TLHR5405-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR5405
Standard LEDs - Through Hole TLHR5405
Standard LEDs - Through Hole Red Tinted Diffused 6.3-10mcd@10mA

Standard LEDs - Through Hole Red Tinted Diffused 6.3-10mcd@10mA

Buy Now Datasheet
Led, 5Mm, He-Red; Led Colour Vishay - 60AC3891 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, He-Red; Led Colour Vishay
60AC3891
Led, 5Mm, He-Red; Led Colour Vishay 60AC3891
LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:14mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:14mcd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHR5405-ND TLHR5405 60AC3891
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, He-Red; Led Colour Vishay
LED Package: Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 14 milliCandela 14 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Chip LED with reflector - SML013BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details