Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLHR5400

Description
Win Source Part Number: 1371722-TLHR5400 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TLH.54 Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: TLHR5400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 12.80mm Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371722-TLHR5400 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TLH.54 Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: TLHR5400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 12.80mm Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLHR5400 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLHR5400
Optoelectronics - LED Indication - Discrete TLHR5400
Win Source Part Number: 1371722-TLHR5400 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TLH.54 Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 3/4 Base Product Number: TLHR5400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 12.80mm Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm

Win Source Part Number: 1371722-TLHR5400
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TLH.54
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1 3/4
Base Product Number: TLHR5400
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 12.80mm
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm

Buy Now Datasheet
Singapore, Singapore
Through-Hole Color Led Lighting
125-TLHR5400
Through-Hole Color Led Lighting 125-TLHR5400
Red 5mm Diffused LED Emitter, 635nm, 10mcd, Through Hole Product overview: TLHR5400 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR5400 can be used for catalog matching and distributor lookup.

Red 5mm Diffused LED Emitter, 635nm, 10mcd, Through Hole Product overview: TLHR5400 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR5400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number TLHR5400 125-TLHR5400
Product Name Optoelectronics - LED Indication - Discrete Through-Hole Color Led Lighting
Unlock Full Specs
to access all available technical data