Vishay Precision Group LED Indication - Discrete TLHR5205

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1135-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1135-ND
LED Indication - Discrete 751-1135-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, 5Mm, He-Red; Led Colour Vishay - 78Y9589 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, He-Red; Led Colour Vishay
78Y9589
Led, 5Mm, He-Red; Led Colour Vishay 78Y9589
LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:70mcd; Viewing Angle:14°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:70mcd; Viewing Angle:14°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site
LED,T1 3/4 (5 mm)Red (611-660 nm) - 70061546 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED,T1 3/4 (5 mm)Red (611-660 nm)
70061546
LED,T1 3/4 (5 mm)Red (611-660 nm) 70061546
LED,T1 3/4 (5 mm)Red (611-660 nm)

LED,T1 3/4 (5 mm)Red (611-660 nm)

Supplier's Site
LED RED CLEAR 5MM ROUND T/H - 879-TLHR5205 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 5MM ROUND T/H
879-TLHR5205
LED RED CLEAR 5MM ROUND T/H 879-TLHR5205
LED RED CLEAR 5MM ROUND T/H

LED RED CLEAR 5MM ROUND T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR5205
Standard LEDs - Through Hole TLHR5205
Standard LEDs - Through Hole Red Tinted Non-Diff 25-40mcd@10mA

Standard LEDs - Through Hole Red Tinted Non-Diff 25-40mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1135-ND 78Y9589 70061546 879-TLHR5205 TLHR5205
Product Name LED Indication - Discrete Led, 5Mm, He-Red; Led Colour Vishay LED,T1 3/4 (5 mm)Red (611-660 nm) LED RED CLEAR 5MM ROUND T/H Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 28 degrees 14 degrees 28 degrees
Luminous Intensity 70 milliCandela 70 milliCandela 40 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details