Red 619nm LED Indication - Discrete 2V Radial
Standard LEDs - Through Hole Red Tinted Non-Diff 16-30mcd@10mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | TLHR5201-ND | TLHR5201 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 635 nm (6350 Å) | |
| Viewing Angle | 28 degrees |