Vishay Precision Group LED Indication - Discrete TLHR5200

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHR5200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHR5200-ND
LED Indication - Discrete TLHR5200-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR5200
Standard LEDs - Through Hole TLHR5200
Standard LEDs - Through Hole Red Tinted Non-Diff

Standard LEDs - Through Hole Red Tinted Non-Diff

Buy Now Datasheet
LED; Red;20mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;14deg;635nm;GaAsP on GaP - 70061545 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;20mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;14deg;635nm;GaAsP on GaP
70061545
LED; Red;20mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;14deg;635nm;GaAsP on GaP 70061545
LED; Red;20mcd;5mmDia.;T- 1-3/4;30mA If;2V Vf;14deg;635nm;GaAsP on GaP

LED; Red;20mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;14deg;635nm;GaAsP on GaP

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Vishay - 33C1328 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Vishay
33C1328
Led, Red, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Vishay 33C1328
LED, RED, T-1 3/4 (5MM), 50MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:50mcd; Viewing Angle:14°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 50MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:50mcd; Viewing Angle:14°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHR5200-ND TLHR5200 70061545 33C1328
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED; Red;20mcd;5mmDia.;T-1-3/4;30mA If;2V Vf;14deg;635nm;GaAsP on GaP Led, Red, T-1 3/4 (5Mm), 50Mcd, 625Nm; Led Color Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 28 degrees 14 degrees
Luminous Intensity 50 milliCandela 20 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers