Vishay Precision Group Optoelectronics - LED Indication - Discrete TLHR4605

Description
Win Source Part Number: 1087230-TLHR4605 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 6.10mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): 4304H1; L-53HD; SSL-LX2573ID; SSL-LX3044HD; SSL-LX433ID; C4SMJ-RJS-CQ0T0BB2TL HR 4605; TLHR4605.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-1132 Base Product Number: TLHR4605
Request a Quote Datasheet
Description
Win Source Part Number: 1087230-TLHR4605 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 6.10mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): 4304H1; L-53HD; SSL-LX2573ID; SSL-LX3044HD; SSL-LX433ID; C4SMJ-RJS-CQ0T0BB2TL HR 4605; TLHR4605.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-1132 Base Product Number: TLHR4605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1087230-TLHR4605
Optoelectronics - LED Indication - Discrete 1087230-TLHR4605
Win Source Part Number: 1087230-TLHR4605 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 120° Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 6.10mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): 4304H1; L-53HD; SSL-LX2573ID; SSL-LX3044HD; SSL-LX433ID; C4SMJ-RJS-CQ0T0BB2TL HR 4605; TLHR4605.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-1132 Base Product Number: TLHR4605

Win Source Part Number: 1087230-TLHR4605
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm
Height (Max): 6.10mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): 4304H1; L-53HD; SSL-LX2573ID; SSL-LX3044HD; SSL-LX433ID; C4SMJ-RJS-CQ0T0BB2TLHR 4605; TLHR4605.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1132
Base Product Number: TLHR4605

Buy Now Datasheet
LED Indication - Discrete - 751-1132-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1132-ND
LED Indication - Discrete 751-1132-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR4605
Standard LEDs - Through Hole TLHR4605
Standard LEDs - Through Hole Red Tinted Diff 2.5-6.0mcd@10mA

Standard LEDs - Through Hole Red Tinted Diff 2.5-6.0mcd@10mA

Buy Now Datasheet
Led, 3Mm, He-Red; Led Colour Vishay - 78Y9585 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, He-Red; Led Colour Vishay
78Y9585
Led, 3Mm, He-Red; Led Colour Vishay 78Y9585
LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1087230-TLHR4605 751-1132-ND TLHR4605 78Y9585
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole Led, 3Mm, He-Red; Led Colour Vishay
LED Type Red; Red Red Red
Peak Wavelength 619 nm (6190 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 120 degrees 120 degrees 60 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Small chip LED with reflector - SML-M13VT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details