Red 619nm LED Indication - Discrete 2V Radial
LED, RED, T-1 (3MM), 4MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:4mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Standard LEDs - Through Hole Red Tinted Diffused
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 751-1130-ND | 58K2484 | TLHR4600 |
| Product Name | LED Indication - Discrete | Led, Red, T-1 (3Mm), 4Mcd, 625Nm; Led Color Vishay | Standard LEDs - Through Hole |
| LED Package: | Radial | T-1 (3mm) | |
| LED Type | Red | Red; Red | |
| Peak Wavelength | 635 nm (6350 Å) | 625 nm (6250 Å) | |
| Viewing Angle | 120 degrees | 60 degrees | |
| Luminous Intensity | 4 milliCandela | 4 milliCandela |