Vishay Intertechnology, Inc. LED Indication - Discrete TLHR4407

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHR4407-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHR4407-ND
LED Indication - Discrete TLHR4407-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number TLHR4407-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details