Vishay Precision Group LED Indication - Discrete TLHR4405

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1129-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1129-ND
LED Indication - Discrete 751-1129-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 7082765 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 7082765P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 1777344 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay - 58K2483 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay
58K2483
Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay 58K2483
LED, RED, T-1 (3MM), 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 10MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 3Mm, He-Red; Led Colour Vishay - 78Y9584 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, He-Red; Led Colour Vishay
78Y9584
Led, 3Mm, He-Red; Led Colour Vishay 78Y9584
LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:30°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR4405
Standard LEDs - Through Hole TLHR4405
Standard LEDs - Through Hole Red Tinted Diffused 6.3-10mcd@10mA

Standard LEDs - Through Hole Red Tinted Diffused 6.3-10mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1129-ND 7082765 7082765P 58K2483 78Y9584 TLHR4405
Product Name LED Indication - Discrete LEDs LEDs Led, Red, T-1 (3Mm), 10Mcd, 625Nm; Led Color Vishay Led, 3Mm, He-Red; Led Colour Vishay Standard LEDs - Through Hole
LED Package: Radial 3mm T-1 (3mm)
LED Type Red Red; Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å) 625 nm (6250 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees 30 degrees
Luminous Intensity 15 milliCandela 10 milliCandela 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers