Vishay Precision Group LEDs TLHR4401

Description
LED Uni-Color Red 635nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Red 635nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082762 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 7082762P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 1777343 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LED Indication - Discrete - 751-1128-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1128-ND
LED Indication - Discrete 751-1128-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR4401
Standard LEDs - Through Hole TLHR4401
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
Led, Red, T-1 (3Mm), 5Mcd, 635Nm; Led Color Vishay - 98K1547 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 5Mcd, 635Nm; Led Color Vishay
98K1547
Led, Red, T-1 (3Mm), 5Mcd, 635Nm; Led Color Vishay 98K1547
LED, RED, T-1 (3MM), 5MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:5mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, T-1 (3MM), 5MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:5mcd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082762 7082762P 751-1128-ND TLHR4401 98K1547
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 5Mcd, 635Nm; Led Color Vishay
LED Package: 3mm Radial T-1 (3mm)
LED Type Red; Red Red Red; Red
Peak Wavelength 625 nm (6250 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 5 milliCandela 14 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom - 36AJ8249 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details