Vishay Precision Group LED Indication - Discrete TLHR4401-AS12Z

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHR4401-AS12ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHR4401-AS12ZCT-ND
LED Indication - Discrete TLHR4401-AS12ZCT-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED Indication - Discrete - TLHR4401-AS12ZTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHR4401-AS12ZTB-ND
LED Indication - Discrete TLHR4401-AS12ZTB-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR4401-AS12Z
Standard LEDs - Through Hole TLHR4401-AS12Z
Standard LEDs - Through Hole Red 14mcd; 3mm 612-625nm; 2V Typ

Standard LEDs - Through Hole Red 14mcd; 3mm 612-625nm; 2V Typ

Buy Now Datasheet
Led, Red, T-1 (3Mm), 625 Nm, 2 V, 20 Ma, 14 Mcd Rohs Compliant Vishay - 53W1900 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 625 Nm, 2 V, 20 Ma, 14 Mcd Rohs Compliant Vishay
53W1900
Led, Red, T-1 (3Mm), 625 Nm, 2 V, 20 Ma, 14 Mcd Rohs Compliant Vishay 53W1900
LED, Red, T-1 (3mm), 625 nm, 2 V, 20 mA, 14 mcd RoHS Compliant: Yes

LED, Red, T-1 (3mm), 625 nm, 2 V, 20 mA, 14 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHR4401-AS12ZCT-ND TLHR4401-AS12Z 53W1900
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 625 Nm, 2 V, 20 Ma, 14 Mcd Rohs Compliant Vishay
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE9460N2 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Infrared
Peak Wavelength 950 nm (9500 Å)
View Details
PICOLED™ Series - SML-P12YT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers