Vishay Precision Group LEDs TLHR4400

Description
LED Uni-Color Red 635nm T-1
Request a Quote Datasheet
Description
LED Uni-Color Red 635nm T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7082753 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 7082753P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
LEDs - 1777340 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm T-1

LED Uni-Color Red 635nm T-1

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331895-TLHR4400 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331895-TLHR4400
Optoelectronics - LED Indication - Discrete 1331895-TLHR4400
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331895-TLHR4400 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 13mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 751-1127 Base Product Number: TLHR4400 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331895-TLHR4400
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 5,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Transparency: Diffused
Millicandela Rating: 13mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm
Height (Max): 6.10mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 751-1127
Base Product Number: TLHR4400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 751-1127-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1127-ND
LED Indication - Discrete 751-1127-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR4400
Standard LEDs - Through Hole TLHR4400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLHR4400 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLHR4400
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLHR4400
3.2mm圆形灯头 Plugin,D=3.2mm Light Emitting Diodes (LED) ROHS

3.2mm圆形灯头 Plugin,D=3.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
T-1 SINGLE COLOR LED, RED, 3mm - TLHR4400 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
T-1 SINGLE COLOR LED, RED, 3mm
TLHR4400
T-1 SINGLE COLOR LED, RED, 3mm TLHR4400
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Karl Kruse GmbH & Co. KG
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7082753 7082753P 1331895-TLHR4400 751-1127-ND TLHR4400 TLHR4400 TLHR4400
Product Name LEDs LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) T-1 SINGLE COLOR LED, RED, 3mm
LED Package: 3 x 4.5mm Radial T-1
LED Type Red; Red Red; Red Red Red
Peak Wavelength 625 nm (6250 Å) 619 nm (6190 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 13 milliCandela 13 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
2.2X1.4MM WARM WHITE SMD LED - AA2214VR41S-W2-AMT - Kingbright Corporation
Specs
LED Type White
Viewing Angle 120 degrees
Luminous Intensity 1600 milliCandela
View Details