Vishay Precision Group LED Indication - Discrete TLHR4205

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLHR4205-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLHR4205-ND
LED Indication - Discrete 751-TLHR4205-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHR4205
Standard LEDs - Through Hole TLHR4205
Standard LEDs - Through Hole Red Clear Tinted 10-15mcd@10mA

Standard LEDs - Through Hole Red Clear Tinted 10-15mcd@10mA

Buy Now Datasheet
LED; Red;15mcd;3mmDia.;T-1;30mA;2V;635nm;22deg;GaAsP on GaP;15V;100mW - 70061577 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;15mcd;3mmDia.;T-1;30mA;2V;635nm;22deg;GaAsP on GaP;15V;100mW
70061577
LED; Red;15mcd;3mmDia.;T-1;30mA;2V;635nm;22deg;GaAsP on GaP;15V;100mW 70061577
High Efficiency LED, 30 mA (Max.) Forward Current, 3 mm Dia. Tinted Undiffused T-1 Package Small mechanical tolerances Suitable for DC and high peak current Wide viewing angle Luminous intensity categorized Lead-free device 22 ° angle of half intensity, 1 A surge forward current, +100°C junction temperature, 50 pF junction capacitance.

High Efficiency LED, 30 mA (Max.) Forward Current, 3 mm Dia. Tinted Undiffused T-1 Package

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Wide viewing angle
  • Luminous intensity categorized
  • Lead-free device
    22 ° angle of half intensity, 1 A surge forward current, +100°C junction temperature, 50 pF junction capacitance.
Supplier's Site
Led, Red, T-1 (3Mm), 15Mcd, 625Nm; Led Color Vishay - 33C1320 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 15Mcd, 625Nm; Led Color Vishay
33C1320
Led, Red, T-1 (3Mm), 15Mcd, 625Nm; Led Color Vishay 33C1320
LED, RED, T-1 (3MM), 15MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:15mcd; Viewing Angle:22°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 15MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:15mcd; Viewing Angle:22°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 3Mm, He-Red; Led Colour Vishay - 78Y9583 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, He-Red; Led Colour Vishay
78Y9583
Led, 3Mm, He-Red; Led Colour Vishay 78Y9583
LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:15mcd; Viewing Angle:22°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:15mcd; Viewing Angle:22°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLHR4205-ND TLHR4205 70061577 33C1320 78Y9583
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED; Red;15mcd;3mmDia.;T-1;30mA;2V;635nm;22deg;GaAsP on GaP;15V;100mW Led, Red, T-1 (3Mm), 15Mcd, 625Nm; Led Color Vishay Led, 3Mm, He-Red; Led Colour Vishay
LED Package: Radial 3mm T-1 (3mm)
LED Type Red Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 625 nm (6250 Å) 635 nm (6350 Å)
Viewing Angle 44 degrees 22 degrees 22 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details