Red 619nm LED Indication - Discrete 2V Radial
High Efficiency LED, 30 mA (Max.) Forward Current, 3 mm Dia. Tinted Undiffused T-1 Package
Standard LEDs - Through Hole Red Tinted Non-Diff
LED, 3MM, HE-RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:22°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | TLHR4200-ND | 70061575 | TLHR4200 | 78Y9582 |
| Product Name | LED Indication - Discrete | LED; Red;8mcd;3mmDia.;T-1;30mA;2V;635nm;22deg;GaAsP on GaP;15V;100mW | Standard LEDs - Through Hole | Led, 3Mm, He-Red; Led Colour Vishay |
| LED Package: | Radial | 3mm | ||
| LED Type | Red | Red | Red | |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) | 635 nm (6350 Å) | |
| Viewing Angle | 44 degrees | 22 degrees | ||
| Luminous Intensity | 8 milliCandela | 8 milliCandela | 8 milliCandela |