Vishay Intertechnology, Inc. Through-Hole 20mA 2V Color Led Lighting TLHR4200

Description
Red LED Emitter, Through Hole, 625nm, 20mA, 2V Product overview: TLHR4200 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA, 2V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 20mA, 2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red LED Emitter, Through Hole, 625nm, 20mA, 2V Product overview: TLHR4200 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA, 2V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 20mA, 2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 20mA 2V Color Led Lighting
125-TLHR4200
Through-Hole 20mA 2V Color Led Lighting 125-TLHR4200
Red LED Emitter, Through Hole, 625nm, 20mA, 2V Product overview: TLHR4200 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA, 2V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 20mA, 2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4200 can be used for catalog matching and distributor lookup.

Red LED Emitter, Through Hole, 625nm, 20mA, 2V Product overview: TLHR4200 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20mA, 2V. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 20mA, 2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 125-TLHR4200
Product Name Through-Hole 20mA 2V Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 199058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9055 inch (23 mm)
View Details