Vishay Intertechnology, Inc. LED Indication - Discrete TLHP4405

Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1123-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1123-ND
LED Indication - Discrete 751-1123-ND
Green 560nm LED Indication - Discrete 2.4V Radial

Green 560nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1123-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Led, Plcc4, 0.5W, White 6000K, 40Lm; Led Colour Broadcom - 36AJ8266 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details