Vishay Intertechnology, Inc. LED Indication - Discrete TLHP4401

Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1122-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1122-ND
LED Indication - Discrete 751-1122-ND
Green 560nm LED Indication - Discrete 2.4V Radial

Green 560nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1122-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-560YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers