Vishay Intertechnology, Inc. LED Indication - Discrete TLHP4400

Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1121-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1121-ND
LED Indication - Discrete 751-1121-ND
Green 560nm LED Indication - Discrete 2.4V Radial

Green 560nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1121-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers