Vishay Precision Group LEDs TLHP42J2L1

Description
LED Green 555nm 5.6-14mcd Clear 3mm
Request a Quote Datasheet
Description
LED Green 555nm 5.6-14mcd Clear 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7734069P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Green 555nm 5.6-14mcd Clear 3mm

LED Green 555nm 5.6-14mcd Clear 3mm

Supplier's Site
LEDs - 1708279 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Green 555nm 5.6-14mcd Clear 3mm

LED Green 555nm 5.6-14mcd Clear 3mm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHP42J2L1
Standard LEDs - Through Hole TLHP42J2L1
Standard LEDs - Through Hole Green 3mm (T-1) LED

Standard LEDs - Through Hole Green 3mm (T-1) LED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7734069P 1708279 TLHP42J2L1
Product Name LEDs LEDs Standard LEDs - Through Hole
Forward Voltage 2.6 volts
LED Package: 3.2 x 4.5mm
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers