Vishay Precision Group LED Indication - Discrete - TLHP4200 TLHP4200

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776167-TLHP4200 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 44° Lens Transparency: Clear Millicandela Rating: 7mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Family Name: TLHP4200 Categories: Optoelectronics Manufacturer Package: 3mm Height (Maximum): 6.10mm Alternative Parts (Cross-Reference): 1254GT; MV5460; MV54624; HLMP1540C5A0; Introduction Date: December 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776167-TLHP4200 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 44° Lens Transparency: Clear Millicandela Rating: 7mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Family Name: TLHP4200 Categories: Optoelectronics Manufacturer Package: 3mm Height (Maximum): 6.10mm Alternative Parts (Cross-Reference): 1254GT; MV5460; MV54624; HLMP1540C5A0; Introduction Date: December 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLHP4200
776167-TLHP4200
LED Indication - Discrete - TLHP4200 776167-TLHP4200
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776167-TLHP4200 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 44° Lens Transparency: Clear Millicandela Rating: 7mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Wavelength - Dominant: 560nm Wavelength - Peak: 555nm Family Name: TLHP4200 Categories: Optoelectronics Manufacturer Package: 3mm Height (Maximum): 6.10mm Alternative Parts (Cross-Reference): 1254GT; MV5460; MV54624; HLMP1540C5A0; Introduction Date: December 17, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 776167-TLHP4200
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Package: Radial
Viewing Angle: 44°
Lens Transparency: Clear
Millicandela Rating: 7mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.20mm
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 10mA
Wavelength - Dominant: 560nm
Wavelength - Peak: 555nm
Family Name: TLHP4200
Categories: Optoelectronics
Manufacturer Package: 3mm
Height (Maximum): 6.10mm
Alternative Parts (Cross-Reference): 1254GT; MV5460; MV54624; HLMP1540C5A0;
Introduction Date: December 17, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Led, Green, T-1 (3Mm), 7Mcd, 565Nm; Led Color Vishay - 58K2478 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 7Mcd, 565Nm; Led Color Vishay
58K2478
Led, Green, T-1 (3Mm), 7Mcd, 565Nm; Led Color Vishay 58K2478
LED, GREEN, T-1 (3MM), 7MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:7mcd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 7MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:7mcd; Viewing Angle:22°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHP4200
Standard LEDs - Through Hole TLHP4200
Standard LEDs - Through Hole Green Tint Non-Diff

Standard LEDs - Through Hole Green Tint Non-Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 776167-TLHP4200 58K2478 TLHP4200
Product Name LED Indication - Discrete - TLHP4200 Led, Green, T-1 (3Mm), 7Mcd, 565Nm; Led Color Vishay Standard LEDs - Through Hole
LED Type Green; Green Green; Green
Peak Wavelength 560 nm (5600 Å) 565 nm (5650 Å)
Viewing Angle 44 degrees 22 degrees
Forward Voltage 2.4 volts 2.4 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details