Vishay Precision Group Led, Orange, 45Mcd, 611Nm; Led Color Vishay TLHO42M1N2

Description
LED, ORANGE, 45MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:611nm; Luminous Intensity:45mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 45MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:611nm; Luminous Intensity:45mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 45Mcd, 611Nm; Led Color Vishay - 48W3510 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 45Mcd, 611Nm; Led Color Vishay
48W3510
Led, Orange, 45Mcd, 611Nm; Led Color Vishay 48W3510
LED, ORANGE, 45MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:611nm; Luminous Intensity:45mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, 45MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:611nm; Luminous Intensity:45mcd; Viewing Angle:44°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHO42M1N2
Standard LEDs - Through Hole TLHO42M1N2
Standard LEDs - Through Hole Orange 3mm (T-1)

Standard LEDs - Through Hole Orange 3mm (T-1)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 48W3510 TLHO42M1N2
Product Name Led, Orange, 45Mcd, 611Nm; Led Color Vishay Standard LEDs - Through Hole
LED Type Orange; Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 44 degrees
Luminous Intensity 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Visible Emitter - MTE8600MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED - SML-811UT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers