Vishay Intertechnology, Inc. LED Indication - Discrete TLHO4201

Description
Orange 605nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHO4201-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHO4201-ND
LED Indication - Discrete TLHO4201-ND
Orange 605nm LED Indication - Discrete 2.4V Radial

Orange 605nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, Orange, T-1 (3Mm), 18Mcd, 611Nm; Led Color Vishay - 58K2476 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 18Mcd, 611Nm; Led Color Vishay
58K2476
Led, Orange, T-1 (3Mm), 18Mcd, 611Nm; Led Color Vishay 58K2476
LED, ORANGE, T-1 (3MM), 18MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:611nm; Luminous Intensity:18mcd; Viewing Angle:22°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 18MCD, 611NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:611nm; Luminous Intensity:18mcd; Viewing Angle:22°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHO4201
Standard LEDs - Through Hole TLHO4201
Standard LEDs - Through Hole Orange Clear Tinted 10-18mcd@10mA

Standard LEDs - Through Hole Orange Clear Tinted 10-18mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHO4201-ND 58K2476 TLHO4201
Product Name LED Indication - Discrete Led, Orange, T-1 (3Mm), 18Mcd, 611Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 44 degrees 22 degrees
Luminous Intensity 18 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details