Vishay Precision Group LED Indication - Discrete TLHO4200

Description
Orange 605nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLHO4200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLHO4200-ND
LED Indication - Discrete 751-TLHO4200-ND
Orange 605nm LED Indication - Discrete 2.4V Radial

Orange 605nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHO4200
Standard LEDs - Through Hole TLHO4200
Standard LEDs - Through Hole Orange Tint Non-Diff

Standard LEDs - Through Hole Orange Tint Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLHO4200-ND TLHO4200
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details