Vishay Precision Group LED Indication - Discrete TLHK5800

Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1119-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1119-ND
LED Indication - Discrete 751-1119-ND
Red 630nm LED Indication - Discrete 1.9V Radial

Red 630nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LEDs - 2444781 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED WATERCLEAR-e3

5MM LED RED WATERCLEAR-e3

Supplier's Site
LEDs - 2444780 - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED WATERCLEAR-e3

5MM LED RED WATERCLEAR-e3

Supplier's Site
LEDs - 2444781P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM LED RED WATERCLEAR-e3

5MM LED RED WATERCLEAR-e3

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHK5800
Standard LEDs - Through Hole TLHK5800
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet
LED RED CLEAR 5MM T/H - 879-TLHK5800 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 5MM T/H
879-TLHK5800
LED RED CLEAR 5MM T/H 879-TLHK5800
LED RED CLEAR 5MM T/H

LED RED CLEAR 5MM T/H

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 5.5Cd, 630Nm; Led Color Vishay - 33C1304 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 5.5Cd, 630Nm; Led Color Vishay
33C1304
Led, Red, T-1 3/4 (5Mm), 5.5Cd, 630Nm; Led Color Vishay 33C1304
LED, RED, T-1 3/4 (5MM), 5.5CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:5.5cd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 5.5CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:5.5cd; Viewing Angle:4°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1119-ND 2444781 TLHK5800 879-TLHK5800 33C1304
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole LED RED CLEAR 5MM T/H Led, Red, T-1 3/4 (5Mm), 5.5Cd, 630Nm; Led Color Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 643 nm (6430 Å) 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 8 degrees 8 degrees 4 degrees
Luminous Intensity 5500 milliCandela 2500 milliCandela 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details