Vishay Precision Group LED Indication - Discrete TLHK5400

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHK5400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHK5400-ND
LED Indication - Discrete TLHK5400-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHK5400
Standard LEDs - Through Hole TLHK5400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 50Mcd, 630Nm; Led Color Vishay - 58K2474 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 50Mcd, 630Nm; Led Color Vishay
58K2474
Led, Red, T-1 3/4 (5Mm), 50Mcd, 630Nm; Led Color Vishay 58K2474
LED, RED, T-1 3/4 (5MM), 50MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 50MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHK5400-ND TLHK5400 58K2474
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 50Mcd, 630Nm; Led Color Vishay
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14YW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details