Red 630nm LED Indication - Discrete 2V Radial
LED, 5MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:639nm; Luminous Intensity:320mcd; Viewing Angle:9°; Lens Shape:Round; Product RoHS Compliant: Yes
Standard LEDs - Through Hole Red Clear Non-Diff
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8187580P | 1777334 | 751-1118-ND | 78Y9580 | TLHK5100 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Led, 5Mm, Red; Led Colour Vishay | Standard LEDs - Through Hole |
| Forward Voltage | 2.6 volts | 2 volts | 1.9 volts | ||
| LED Package: | 5.8 (dia.) x 8.7mm | Radial | |||
| LED Type | Red; Clear | Red | Red | ||
| Peak Wavelength | 639 nm (6390 Å) | 643 nm (6430 Å) | 639 nm (6390 Å) | ||
| Viewing Angle | 9 degrees | 18 degrees | 9 degrees |