Vishay Intertechnology, Inc. LED Indication - Discrete TLHK4900

Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1117-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1117-ND
LED Indication - Discrete 751-1117-ND
Red 630nm LED Indication - Discrete 1.9V Radial

Red 630nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-1117-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 32 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 70 degrees
View Details