Vishay Precision Group LED Indication - Discrete TLHK4600

Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHK4600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHK4600-ND
LED Indication - Discrete TLHK4600-ND
Red 630nm LED Indication - Discrete 1.9V Radial

Red 630nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHK4600
Standard LEDs - Through Hole TLHK4600
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet
LED; Red;15mcd;3mmDia.;T-1;30mA If;1.9VVf;643nm;AllnGaP on GaAs - 70061570 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;15mcd;3mmDia.;T-1;30mA If;1.9VVf;643nm;AllnGaP on GaAs
70061570
LED; Red;15mcd;3mmDia.;T-1;30mA If;1.9VVf;643nm;AllnGaP on GaAs 70061570
Red, 15 mcd (Typ.) @ 10 mA Luminous Intensity, 3 mm Diameter, LEDs 0.1 A surge forward current 630 nm @ 10 mA dominant wavelength 100°C junction temperature 400 K⁄W thermal resistance junction⁄ambient 15 pF junction capacitance 3 mm tinted diffused package high intensity LED.

Red, 15 mcd (Typ.) @ 10 mA Luminous Intensity, 3 mm Diameter, LEDs

  • 0.1 A surge forward current
  • 630 nm @ 10 mA dominant wavelength
  • 100°C junction temperature
  • 400 K⁄W thermal resistance junction⁄ambient
  • 15 pF junction capacitance
    3 mm tinted diffused package high intensity LED.
Supplier's Site
Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay - 35C3671 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay
35C3671
Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay 35C3671
LED, RED, T-1 (3MM), 15MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 15MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHK4600-ND TLHK4600 70061570 35C3671
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED; Red;15mcd;3mmDia.;T-1;30mA If;1.9VVf;643nm;AllnGaP on GaAs Led, Red, T-1 (3Mm), 15Mcd, 630Nm; Led Color Vishay
LED Package: Radial 3mm T-1 (3mm)
LED Type Red Red Red; Red
Peak Wavelength 643 nm (6430 Å) 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 60 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details