Vishay Precision Group LED Indication - Discrete TLHK44R1S2

Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHK44R1S2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHK44R1S2-ND
LED Indication - Discrete TLHK44R1S2-ND
Red 630nm LED Indication - Discrete 1.9V Radial

Red 630nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHK44R1S2
Standard LEDs - Through Hole TLHK44R1S2
Standard LEDs - Through Hole Red 3mm (T1) Diff

Standard LEDs - Through Hole Red 3mm (T1) Diff

Buy Now Datasheet
Led, Red, T-1 (3Mm), 180Mcd, 630Nm; Led Color Vishay - 62W0938 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 180Mcd, 630Nm; Led Color Vishay
62W0938
Led, Red, T-1 (3Mm), 180Mcd, 630Nm; Led Color Vishay 62W0938
LED, RED, T-1 (3MM), 180MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:180mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 180MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:180mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHK44R1S2-ND TLHK44R1S2 62W0938
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 180Mcd, 630Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 180 milliCandela 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details