Vishay Precision Group LED Indication - Discrete TLHK4200

Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHK4200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHK4200-ND
LED Indication - Discrete TLHK4200-ND
Red 630nm LED Indication - Discrete 1.9V Radial

Red 630nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, Red, Th, 100Mcd, 630Nm Rohs Compliant Vishay - 58AJ2751 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Th, 100Mcd, 630Nm Rohs Compliant Vishay
58AJ2751
Led, Red, Th, 100Mcd, 630Nm Rohs Compliant Vishay 58AJ2751
LED, RED, TH, 100MCD, 630NM ROHS COMPLIANT: YES

LED, RED, TH, 100MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHK4200
Standard LEDs - Through Hole TLHK4200
Standard LEDs - Through Hole Red Tinted Non-Diff

Standard LEDs - Through Hole Red Tinted Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHK4200-ND 58AJ2751 TLHK4200
Product Name LED Indication - Discrete Led, Red, Th, 100Mcd, 630Nm Rohs Compliant Vishay Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 44 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers