Vishay Intertechnology, Inc. LED Indication - Discrete TLHG6420

Description
LED GREEN DIFFUSED 5MM T/H
Request a Quote Datasheet
Description
LED GREEN DIFFUSED 5MM T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLHG6420-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLHG6420-ND
LED Indication - Discrete 751-TLHG6420-ND
LED GREEN DIFFUSED 5MM T/H

LED GREEN DIFFUSED 5MM T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 751-TLHG6420-ND
Product Name LED Indication - Discrete
LED Type Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details