Vishay Precision Group Led, Green, T-1 3/4 (5Mm), 15Mcd, 575Nm; Led Color Vishay TLHG6405.

Description
LED, GREEN, T-1 3/4 (5MM), 15MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:15mcd; Viewing Angle:30°; MSL:- RoHS Compliant: No
Description
LED, GREEN, T-1 3/4 (5MM), 15MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:15mcd; Viewing Angle:30°; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 15Mcd, 575Nm; Led Color Vishay - 28AC4042 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 15Mcd, 575Nm; Led Color Vishay
28AC4042
Led, Green, T-1 3/4 (5Mm), 15Mcd, 575Nm; Led Color Vishay 28AC4042
LED, GREEN, T-1 3/4 (5MM), 15MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:15mcd; Viewing Angle:30°; MSL:- RoHS Compliant: No

LED, GREEN, T-1 3/4 (5MM), 15MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:15mcd; Viewing Angle:30°; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC4042
Product Name Led, Green, T-1 3/4 (5Mm), 15Mcd, 575Nm; Led Color Vishay
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Blue
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details