Vishay Precision Group LED Indication - Discrete TLHG6401

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-TLHG6401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-TLHG6401-ND
LED Indication - Discrete 751-TLHG6401-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LED GREEN DIFFUSED 5MM T/H - 879-TLHG6401 - Utmel Electronic Limited
Hong Kong, China
LED GREEN DIFFUSED 5MM T/H
879-TLHG6401
LED GREEN DIFFUSED 5MM T/H 879-TLHG6401
LED GREEN DIFFUSED 5MM T/H

LED GREEN DIFFUSED 5MM T/H

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 12Mcd, 575Nm; Led Color Vishay - 33C1296 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 12Mcd, 575Nm; Led Color Vishay
33C1296
Led, Green, T-1 3/4 (5Mm), 12Mcd, 575Nm; Led Color Vishay 33C1296
LED, GREEN, T-1 3/4 (5MM), 12MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 12MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:12mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG6401
Standard LEDs - Through Hole TLHG6401
Standard LEDs - Through Hole Green Tinted Diff 4.0-7.0mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 4.0-7.0mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-TLHG6401-ND 879-TLHG6401 33C1296 TLHG6401
Product Name LED Indication - Discrete LED GREEN DIFFUSED 5MM T/H Led, Green, T-1 3/4 (5Mm), 12Mcd, 575Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 60 degrees 60 degrees 30 degrees
Luminous Intensity 12 milliCandela 7 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details