Vishay Precision Group Standard LEDs - Through Hole TLHG6400

Description
Standard LEDs - Through Hole Green Tint Diffused
Datasheet
Description
Standard LEDs - Through Hole Green Tint Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG6400
Standard LEDs - Through Hole TLHG6400
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Buy Now Datasheet
LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr - 70061540 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr
70061540
LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr 70061540
LED; Green;4mcd;5.8mmDia. ;T-1-3/4;+/-30deg;56 5nm;30mA;2.4V Vf;15V Vr

LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay - 58K2469 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay
58K2469
Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay 58K2469
LED, GREEN, T-1 3/4 (5MM), 10MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 10MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG6400 70061540 58K2469
Product Name Standard LEDs - Through Hole LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Luminous Intensity 3.5 milliCandela 10 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758959 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details