Vishay Intertechnology, Inc. Led, Green, T-1 3/4 (5Mm), 30Mcd, 575Nm; Led Color Vishay TLHG6200

Description
LED, GREEN, T-1 3/4 (5MM), 30MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:30mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 30MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:30mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 30Mcd, 575Nm; Led Color Vishay - 33C1293 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 30Mcd, 575Nm; Led Color Vishay
33C1293
Led, Green, T-1 3/4 (5Mm), 30Mcd, 575Nm; Led Color Vishay 33C1293
LED, GREEN, T-1 3/4 (5MM), 30MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:30mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 30MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:30mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG6200
Standard LEDs - Through Hole TLHG6200
Standard LEDs - Through Hole Green Tint Non-Diff

Standard LEDs - Through Hole Green Tint Non-Diff

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33C1293 TLHG6200
Product Name Led, Green, T-1 3/4 (5Mm), 30Mcd, 575Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 14 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details