Vishay Precision Group LED; PCB ;Green;15mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;30deg;GaP on GaP;15V TLHG5405

Description
5 mm (Dia.) Tinted Diffused Package, High Efficiency LEDs Choice of three bright colors Small mechanical tolerances Suitable for DC and high peak current Small viewing angle Luminous intensity categorized Lead-free device The TLH.54 series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high on-off contrast.
Datasheet
Description
5 mm (Dia.) Tinted Diffused Package, High Efficiency LEDs Choice of three bright colors Small mechanical tolerances Suitable for DC and high peak current Small viewing angle Luminous intensity categorized Lead-free device The TLH.54 series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high on-off contrast.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; PCB ;Green;15mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;30deg;GaP on GaP;15V - 70061538 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Green;15mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;30deg;GaP on GaP;15V
70061538
LED; PCB ;Green;15mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;30deg;GaP on GaP;15V 70061538
5 mm (Dia.) Tinted Diffused Package, High Efficiency LEDs Choice of three bright colors Small mechanical tolerances Suitable for DC and high peak current Small viewing angle Luminous intensity categorized Lead-free device The TLH.54 series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high on-off contrast.

5 mm (Dia.) Tinted Diffused Package, High Efficiency LEDs

  • Choice of three bright colors
  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Small viewing angle
  • Luminous intensity categorized
  • Lead-free device
    The TLH.54 series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high on-off contrast.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG5405
Standard LEDs - Through Hole TLHG5405
Standard LEDs - Through Hole Green Tinted Diff 6.3-15mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 6.3-15mcd@10mA

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 15Mcd, 565Nm; Led Color Vishay - 98K1541 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 15Mcd, 565Nm; Led Color Vishay
98K1541
Led, Green, T-1 3/4 (5Mm), 15Mcd, 565Nm; Led Color Vishay 98K1541
LED, GREEN, T-1 3/4 (5MM), 15MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 15MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70061538 TLHG5405 98K1541
Product Name LED; PCB ;Green;15mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;30deg;GaP on GaP;15V Standard LEDs - Through Hole Led, Green, T-1 3/4 (5Mm), 15Mcd, 565Nm; Led Color Vishay
LED Package: 5mm T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMT-UAB4-YV3C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details