Vishay Precision Group Standard LEDs - Through Hole TLHG5401

Description
Standard LEDs - Through Hole Green Tinted Diff 4.0-7.0mcd@10mA
Datasheet
Description
Standard LEDs - Through Hole Green Tinted Diff 4.0-7.0mcd@10mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG5401
Standard LEDs - Through Hole TLHG5401
Standard LEDs - Through Hole Green Tinted Diff 4.0-7.0mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 4.0-7.0mcd@10mA

Buy Now Datasheet
Led Lamp, Grn, 7Ucd; Led Colour Vishay - 62M0479 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Grn, 7Ucd; Led Colour Vishay
62M0479
Led Lamp, Grn, 7Ucd; Led Colour Vishay 62M0479
LED LAMP, GRN, 7UCD; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:12mcd; Viewing Angle:30°; Lens Shape:Round; RoHS Compliant: Yes

LED LAMP, GRN, 7UCD; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:12mcd; Viewing Angle:30°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG5401 62M0479
Product Name Standard LEDs - Through Hole Led Lamp, Grn, 7Ucd; Led Colour Vishay
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 30 degrees
Luminous Intensity 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details