Win Source Part Number: 1371852-TLHG5400
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TLH.54
Package: Bulk
Package / Case: Radial
Supplier Device Package: T-1 3/4
Base Product Number: TLHG5400
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Standard
Height (Max): 12.80mm
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Color: Green
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | TLHG5400 |
| Product Name | Optoelectronics - LED Indication - Discrete |