Vishay Precision Group Standard LEDs - Through Hole TLHG5400

Description
Standard LEDs - Through Hole Green Tint Diffused
Datasheet
Description
Standard LEDs - Through Hole Green Tint Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG5400
Standard LEDs - Through Hole TLHG5400
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Buy Now Datasheet
LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr - 70061536 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr
70061536
LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr 70061536
LED; Green;4mcd;5.8mmDia. ;T-1-3/4;+/-30deg;56 5nm;30mA;2.4V Vf;15V Vr

LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay - 33C1289 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay
33C1289
Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay 33C1289
LED, GREEN, T-1 3/4 (5MM), 10MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 10MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:10mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG5400 70061536 33C1289
Product Name Standard LEDs - Through Hole LED; Green;4mcd;5.8mmDia.;T-1-3/4;+/-30deg;565nm;30mA;2.4V Vf;15V Vr Led, Green, T-1 3/4 (5Mm), 10Mcd, 575Nm; Led Color Vishay
LED Type Green Green; Green
Luminous Intensity 3.5 milliCandela 10 milliCandela
Forward Voltage 2.4 volts 2.4 volts
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12U8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers