Vishay Precision Group LED Indication - Discrete TLHG5201

Description
Green 569nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1109-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1109-ND
LED Indication - Discrete 751-1109-ND
Green 569nm LED Indication - Discrete 2V Radial

Green 569nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 45Mcd, 575Nm; Led Color Vishay - 33C1286 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 45Mcd, 575Nm; Led Color Vishay
33C1286
Led, Green, T-1 3/4 (5Mm), 45Mcd, 575Nm; Led Color Vishay 33C1286
LED, GREEN, T-1 3/4 (5MM), 45MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:45mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 45MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:45mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG5201
Standard LEDs - Through Hole TLHG5201
Standard LEDs - Through Hole Green Tinted Non-Dif 25-40mcd@10mA

Standard LEDs - Through Hole Green Tinted Non-Dif 25-40mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1109-ND 33C1286 TLHG5201
Product Name LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 45Mcd, 575Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 28 degrees 14 degrees
Luminous Intensity 45 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details