Vishay Precision Group LED Indication - Discrete TLHG5200

Description
Green 569nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHG5200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG5200-ND
LED Indication - Discrete TLHG5200-ND
Green 569nm LED Indication - Discrete 2V Radial

Green 569nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG5200
Standard LEDs - Through Hole TLHG5200
Standard LEDs - Through Hole Green Tint Non-Diff

Standard LEDs - Through Hole Green Tint Non-Diff

Buy Now Datasheet
LED; PCB ;Green;30mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;14deg;GaP on GaP;15V - 70061534 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Green;30mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;14deg;GaP on GaP;15V
70061534
LED; PCB ;Green;30mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;14deg;GaP on GaP;15V 70061534
5 mm (Dia.) Tinted Non-Diffused Package, High Efficiency LEDs Choice of three bright colors Small mechanical tolerances Suitable for DC and high peak current Small viewing angle Luminous intensity categorized Lead-free device The TLH.52 series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted non-diffused plastic package. The small viewing angle of these devices provides a high brightness.

5 mm (Dia.) Tinted Non-Diffused Package, High Efficiency LEDs

  • Choice of three bright colors
  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Small viewing angle
  • Luminous intensity categorized
  • Lead-free device
    The TLH.52 series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted non-diffused plastic package. The small viewing angle of these devices provides a high brightness.
Supplier's Site
Led, Green, T-1 3/4 (5Mm), 40Mcd, 575Nm; Led Color Vishay - 58K2466 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 40Mcd, 575Nm; Led Color Vishay
58K2466
Led, Green, T-1 3/4 (5Mm), 40Mcd, 575Nm; Led Color Vishay 58K2466
LED, GREEN, T-1 3/4 (5MM), 40MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 40MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:40mcd; Viewing Angle:14°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG5200-ND TLHG5200 70061534 58K2466
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED; PCB ;Green;30mcd;T-1-3/4 (5mm);30mA;2.4V;565nm;14deg;GaP on GaP;15V Led, Green, T-1 3/4 (5Mm), 40Mcd, 575Nm; Led Color Vishay
LED Package: Radial 5mm T-1 3/4 (5mm)
LED Type Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 28 degrees 14 degrees
Luminous Intensity 40 milliCandela 30 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details