Vishay Precision Group LED; Green;240mcd;5mmDia.;T-1-3/4;9deg;565nm;30mA;2.4V Vf;15V Vr;100mW TLHG5100

Description
LED; Green;240mcd;5mmDia. ;T-1-3/4;9deg;565nm; 30mA;2.4V Vf;15V Vr;100mW
Datasheet
Description
LED; Green;240mcd;5mmDia. ;T-1-3/4;9deg;565nm; 30mA;2.4V Vf;15V Vr;100mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED; Green;240mcd;5mmDia.;T-1-3/4;9deg;565nm;30mA;2.4V Vf;15V Vr;100mW - 70061533 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;240mcd;5mmDia.;T-1-3/4;9deg;565nm;30mA;2.4V Vf;15V Vr;100mW
70061533
LED; Green;240mcd;5mmDia.;T-1-3/4;9deg;565nm;30mA;2.4V Vf;15V Vr;100mW 70061533
LED; Green;240mcd;5mmDia. ;T-1-3/4;9deg;565nm; 30mA;2.4V Vf;15V Vr;100mW

LED; Green;240mcd;5mmDia.;T-1-3/4;9deg;565nm;30mA;2.4V Vf;15V Vr;100mW

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 240Mcd, 575Nm; Led Color Vishay - 33C1282 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 240Mcd, 575Nm; Led Color Vishay
33C1282
Led, Green, T-1 3/4 (5Mm), 240Mcd, 575Nm; Led Color Vishay 33C1282
LED, GREEN, T-1 3/4 (5MM), 240MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:240mcd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 240MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:240mcd; Viewing Angle:9°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG5100
Standard LEDs - Through Hole TLHG5100
Standard LEDs - Through Hole Green Clear Non-Diff

Standard LEDs - Through Hole Green Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70061533 33C1282 TLHG5100
Product Name LED; Green;240mcd;5mmDia.;T-1-3/4;9deg;565nm;30mA;2.4V Vf;15V Vr;100mW Led, Green, T-1 3/4 (5Mm), 240Mcd, 575Nm; Led Color Vishay Standard LEDs - Through Hole
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Luminous Intensity 240 milliCandela 240 milliCandela
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers