Vishay Precision Group LED Indication - Discrete TLHG4900

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHG4900-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4900-ND
LED Indication - Discrete TLHG4900-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LEDs - 8187562P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
LEDs - 1777375 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm

LED Uni-Color Green 565nm

Supplier's Site
LED; Green;37mcd;3.2mmDia.;T-1;+/-16deg;565nm;30mA;2.4V Vf;15V Vr;100m - 70061568 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;37mcd;3.2mmDia.;T-1;+/-16deg;565nm;30mA;2.4V Vf;15V Vr;100m
70061568
LED; Green;37mcd;3.2mmDia.;T-1;+/-16deg;565nm;30mA;2.4V Vf;15V Vr;100m 70061568
LED; Green;37mcd;3.2mmDia .;T-1;+/-16deg;565nm ;30mA;2.4V Vf;15V Vr;100m

LED; Green;37mcd;3.2mmDia.;T-1;+/-16deg;565nm;30mA;2.4V Vf;15V Vr;100m

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4900
Standard LEDs - Through Hole TLHG4900
Standard LEDs - Through Hole Green Clear Non-Diff

Standard LEDs - Through Hole Green Clear Non-Diff

Buy Now Datasheet
Led, 3Mm, Green; Led Colour Vishay - 78Y9577 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Green; Led Colour Vishay
78Y9577
Led, 3Mm, Green; Led Colour Vishay 78Y9577
LED, 3MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:37mcd; Viewing Angle:16°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 3MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:37mcd; Viewing Angle:16°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG4900-ND 8187562P 1777375 70061568 TLHG4900 78Y9577
Product Name LED Indication - Discrete LEDs LEDs LED; Green;37mcd;3.2mmDia.;T-1;+/-16deg;565nm;30mA;2.4V Vf;15V Vr;100m Standard LEDs - Through Hole Led, 3Mm, Green; Led Colour Vishay
LED Package: Radial 3.2 (dia.) x 4.5mm
LED Type Green Green; Clear Green Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 32 degrees 16 degrees 16 degrees
Luminous Intensity 37 milliCandela 37 milliCandela 37 milliCandela 37 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-3895-6-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 90 degrees
View Details
2 suppliers