Vishay Precision Group LED Indication - Discrete TLHG4600

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLHG4600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLHG4600-ND
LED Indication - Discrete TLHG4600-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay - 58K2464 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay
58K2464
Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay 58K2464
LED, GREEN, T-1 (3MM), 4MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:4mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 4MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:4mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4600
Standard LEDs - Through Hole TLHG4600
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLHG4600-ND 58K2464 TLHG4600
Product Name LED Indication - Discrete Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 120 degrees 60 degrees
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series, Reverse mount available 2-Color chip LED - SML-822MV8W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers