Vishay Intertechnology, Inc. Through-Hole Color Led Lighting TLHG4401

Description
Standard LEDs - Through Hole Green Tint Diffused Product overview: TLHG4401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHG4401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard LEDs - Through Hole Green Tint Diffused Product overview: TLHG4401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHG4401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Color Led Lighting
125-TLHG4401
Through-Hole Color Led Lighting 125-TLHG4401
Standard LEDs - Through Hole Green Tint Diffused Product overview: TLHG4401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHG4401 can be used for catalog matching and distributor lookup.

Standard LEDs - Through Hole Green Tint Diffused Product overview: TLHG4401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHG4401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - TLHG4401 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLHG4401
Optoelectronics - LED Indication - Discrete TLHG4401
Win Source Part Number: 1371766-TLHG4401 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TLH.44 Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLHG4401 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 14mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 569nm Wavelength - Peak: 565nm

Win Source Part Number: 1371766-TLHG4401
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TLH.44
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: TLHG4401
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 6.10mm
Lens Transparency: Diffused
Millicandela Rating: 14mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Lamps LED Lamps
Product Number 125-TLHG4401 TLHG4401
Product Name Through-Hole Color Led Lighting Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers