Vishay Precision Group Optoelectronics - LED Indication - Discrete TLHG4400

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331894-TLHG4400 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 13mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 751-1099 Base Product Number: TLHG4400 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331894-TLHG4400 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 13mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 751-1099 Base Product Number: TLHG4400 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331894-TLHG4400 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331894-TLHG4400
Optoelectronics - LED Indication - Discrete 1331894-TLHG4400
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331894-TLHG4400 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 5,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Transparency: Diffused Millicandela Rating: 13mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.10mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 751-1099 Base Product Number: TLHG4400 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331894-TLHG4400
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 5,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Transparency: Diffused
Millicandela Rating: 13mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.10mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 751-1099
Base Product Number: TLHG4400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LEDs - 7082747 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LEDs - 7082747P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LEDs - 1777339 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm T-1

LED Uni-Color Green 565nm T-1

Supplier's Site
LED Indication - Discrete - 751-1099-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1099-ND
LED Indication - Discrete 751-1099-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay - 58K2461 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay
58K2461
Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay 58K2461
LED, GREEN, T-1 (3MM), 4MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:4mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 4MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:4mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Led, Green, T-1 (3Mm), 575 Nm, 2.4 V, 20 Ma, 4 Mcd Rohs Compliant Vishay - 09X0597 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 575 Nm, 2.4 V, 20 Ma, 4 Mcd Rohs Compliant Vishay
09X0597
Led, Green, T-1 (3Mm), 575 Nm, 2.4 V, 20 Ma, 4 Mcd Rohs Compliant Vishay 09X0597
LED, Green, T-1 (3mm), 575 nm, 2.4 V, 20 mA, 4 mcd RoHS Compliant: Yes

LED, Green, T-1 (3mm), 575 nm, 2.4 V, 20 mA, 4 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
LED; PCB ;Green;4mcd;3.2mm;T-1 (3mm);30mA;2.4V;565nm;+/-30deg;GaP on GaP;15V - 70061565 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB ;Green;4mcd;3.2mm;T-1 (3mm);30mA;2.4V;565nm;+/-30deg;GaP on GaP;15V
70061565
LED; PCB ;Green;4mcd;3.2mm;T-1 (3mm);30mA;2.4V;565nm;+/-30deg;GaP on GaP;15V 70061565
100 mW (Max.) Power Dissipation, High Efficiency Tinted Diffused Package LED Small mechanical tolerances Suitable for DC and high peak current Wide viewing angle Luminous intensity categorized Yellow and green color categorized Lead-free device The TLH.44.. series was developed for standard applications like general indicating and lighting purposes. It is housed in a 3 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high on-off contrast.

100 mW (Max.) Power Dissipation, High Efficiency Tinted Diffused Package LED

  • Small mechanical tolerances
  • Suitable for DC and high peak current
  • Wide viewing angle
  • Luminous intensity categorized
  • Yellow and green color categorized
  • Lead-free device
    The TLH.44.. series was developed for standard applications like general indicating and lighting purposes. It is housed in a 3 mm tinted diffused plastic package. The wide viewing angle of these devices provides a high on-off contrast.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLHG4400
Standard LEDs - Through Hole TLHG4400
Standard LEDs - Through Hole Green Tint Diffused

Standard LEDs - Through Hole Green Tint Diffused

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - TLHG4400 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
TLHG4400
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) TLHG4400
3.2mm圆形灯头 Plugin,D=3.2mm Light Emitting Diodes (LED) ROHS

3.2mm圆形灯头 Plugin,D=3.2mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331894-TLHG4400 7082747 7082747P 751-1099-ND 58K2461 09X0597 70061565 TLHG4400 TLHG4400
Product Name Optoelectronics - LED Indication - Discrete LEDs LEDs LED Indication - Discrete Led, Green, T-1 (3Mm), 4Mcd, 575Nm; Led Color Vishay Led, Green, T-1 (3Mm), 575 Nm, 2.4 V, 20 Ma, 4 Mcd Rohs Compliant Vishay LED; PCB ;Green;4mcd;3.2mm;T-1 (3mm);30mA;2.4V;565nm;+/-30deg;GaP on GaP;15V Standard LEDs - Through Hole Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Green; Green Green; Green Green Green; Green Green
Peak Wavelength 569 nm (5690 Å) 575 nm (5750 Å) 565 nm (5650 Å) 575 nm (5750 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 30 degrees
Forward Voltage 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.0MM INFRARED SMD LED - AA3021F3S-100MAV - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details